Status: | Unknown |
---|---|
Series: | TX-S Series |
RoHS: | Compliant |
Prices starting from US$2.15
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.38
|
636
in stock
|
Buy Now | |
RS
from US$4.14
|
2,249
in stock
|
Buy Now | |
element14
from US$2.56
|
23
in stock
|
Buy Now | |
Farnell
from US$3.02
|
23
in stock
|
Buy Now | |
Avnet America
from US$2.15
|
-
|
Buy Now | |
RS Americas
from US$3.58
|
-
|
Buy Now | |
TTI Europe
from US$2.26
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | TX-S Series |
Relay Mounting | SMD |
Coil Type | DC Monostable |
Relay Terminals | SMD |
RoHS Compliant | Yes |
Signal-Relay, 2-Form-C, Single side stab | RS |
Signal Relay, Dpdt, 4.5Vdc, 1A, Smd | Newark Electronics |
Relay Signal DPDT 4.5VDC Solder Surface Mount Tube | Avnet America |
Relay, 1 A @ 30 VDC, Small Polarized, 1000 Megohms (Min.) @ 500 VDC, 2 Form C | Panasonic Electronic Components TXS2SA-4.5V | RS Americas |
SIGNAL RELAY 4.5V 1A 2CO SMT | TTI Europe |
Signal Relay, 4.5 VDC, 1 ASMT, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TXS2SA-4.5V?
Additional datasheets, footprints and schematics for TXS2SA-4.5V are listed on our Part Details page. You can also find images and similar parts to TXS2SA-4.5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS2SA-4.5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS2SA-4.5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS2SA-4.5V fall under?
The TXS2SA-4.5V is listed under Switches & Relays > Relays > Signal Relays.
Can I view similar or alternative parts?
You can view similar parts to TXS2SA-4.5V when available in the Signal Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS2SA-4.5V you can contact the distributor directly for product support, shipping queries etc.
Is the TXS2SA-4.5V RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TXS2SA-4.5V have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for TXS2SA-4.5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS2SA-4.5V often in real-time on the comparison pages.
What if I can't find stock of TXS2SA-4.5V?
You can fill out our help required form which you can use to request a quote for TXS2SA-4.5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.