Status: | Unknown |
---|---|
Series: | TX-S Series |
RoHS: | Unknown |
Prices starting from US$2.09
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.64
|
53
in stock
|
Buy Now | |
Newark Electronics
from US$2.40
|
745
in stock
|
Buy Now | |
element14
from US$2.77
|
745
in stock
|
Buy Now | |
Farnell
from US$3.10
|
745
in stock
|
Buy Now | |
RS Americas
from US$3.67
|
163
in stock
|
Buy Now | |
Distrelec
from US$4.28
|
30
in stock
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now | |
TTI Europe
from US$2.09
|
-
|
Buy Now | |
Relay Specialties
from US$2.37
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 1A |
Product Range | TX-S Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 405ohm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA UL |
Coil Current | 11.1mA |
Coil Power Continuous | 50mW |
Coil Voltage VDC Nom | 4.5V |
Contact Current DC Max | 1A |
Contact Current Max | 1A |
Contact Voltage DC Max | 110V |
Contact Voltage DC Nom | 30V |
External Depth | 15mm |
External Height | 8.2mm |
External Length / Height | 8.2mm |
External Width | 7.4mm |
Nom Operating Power | 50mW |
Relay Type | General Purpose |
Signal Relay, Tx-S Series, Non Latching, Dpdt, Through Hole, 1 A, 4.5 Vdc Rohs Compliant: Yes |Panasonic TXS2-4.5V | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
Relay, 1 A (Switching), 110 VDC, Small Polarized, 1000 MW @ 500 VDC, PCB, 30 W | Panasonic Electronic Components TXS2-4.5V | RS Americas |
Relay,DPDT-NO/NC,1A,4.5DC,Vol-Rtg 30DC | RS |
Panasonic Signal Relay TX, 2CO, DC, 4.5V, 1A, 405Ohm | Distrelec |
Signal Relay, 4.5 VDC, DPDT, 1 A, TX, Through Hole, Non Latching | Avnet America |
SIGNAL RELAY 4.5V 1A 2CO THT | TTI Europe |
Signal Relay, 4.5 VDC, 1 APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TXS2-4.5V?
Additional datasheets, footprints and schematics for TXS2-4.5V are listed on our Part Details page. You can also find images and similar parts to TXS2-4.5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS2-4.5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS2-4.5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS2-4.5V fall under?
The TXS2-4.5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TXS2-4.5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS2-4.5V you can contact the distributor directly for product support, shipping queries etc.
Is the TXS2-4.5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS2-4.5V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for TXS2-4.5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS2-4.5V often in real-time on the comparison pages.
What if I can't find stock of TXS2-4.5V?
You can fill out our help required form which you can use to request a quote for TXS2-4.5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.