Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.31
|
No stock
|
Buy Now | |
TTI Europe
from US$2.32
|
1,480
in stock
|
Buy Now | |
RS
from US$3.93
|
790
in stock
|
Buy Now | |
RS Americas
from US$3.67
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$1.93
|
5
in stock
|
Buy Now | |
Newark Electronics
from US$2.61
|
-
|
Buy Now | |
Avnet America
from US$2.20
|
-
|
Buy Now | |
element14
from US$3.05
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 50mW |
Coil Voltage | 3V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 80%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1 A 30 V DC |
Max. Switching Current | 1 A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,800 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 2 x 105 (1 A 30 V DC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 8.2 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 40 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
SIGNAL RELAY 3V 1A 2CO THT | TTI Europe |
Signal-Relay, 2-Form-C, Single side stab | RS |
RELAY GENERAL PURPOSE DPDT 1A 3V | Panasonic Electronic Components TXS2-3V | RS Americas |
Relay, Signal, Dpdt, 30Vdc, 1A | Newark Electronics |
Electromechanical Relay DPDT 1A 3VDC 180Ohm Through Hole | Avnet America |
Signal Relay, 3 VDC, 1 APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TXS2-3V?
Additional datasheets, footprints and schematics for TXS2-3V are listed on our Part Details page. You can also find images and similar parts to TXS2-3V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS2-3V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS2-3V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS2-3V fall under?
The TXS2-3V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TX-S Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TXS2-3V when available in the TX-S Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS2-3V you can contact the distributor directly for product support, shipping queries etc.
Is the TXS2-3V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS2-3V have stock available?
Authorised distributors including TTI Europe, RS, RS Americas, Chip One Stop and Newark Electronics have stock available or on a lead time for TXS2-3V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS2-3V often in real-time on the comparison pages.
What if I can't find stock of TXS2-3V?
You can fill out our help required form which you can use to request a quote for TXS2-3V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.