Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$3.18
|
13
in stock
|
Buy Now | |
Newark Electronics
from US$1.68
|
382
in stock
|
Buy Now | |
element14
from US$3.65
|
382
in stock
|
Buy Now | |
Farnell
from US$3.63
|
382
in stock
|
Buy Now | |
RS Americas
from US$4.31
|
16
in stock
|
Buy Now | |
Avnet America
from US$2.59
|
-
|
Buy Now | |
TTI Europe
from US$2.50
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Operating Function | Single side stable type |
Rated Operating Power | 70mW |
Coil Voltage | 24V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Type | Standard type |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 80%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 1 A 30 V DC |
Max. Switching Current | 1 A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 750 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 1,800 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 5 x 107 (at 180 cpm) |
Expected Life: Electrical | Min. 2 x 105 (1 A 30 V DC resistive) (at 20 cpm) |
Conditions | Ambient temperature: –40 to +70°C –40 to +158°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Height (mm) | 8.2 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 40 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 120 |
Arrow Electronics United States Tel. 1-855-326-4757 | 40 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 1 |
Signal Relay, Tx-S Series, Non Latching, Dpdt, Through Hole, 1 A, 24 Vdc Rohs Compliant: Yes |Panasonic TXS2-24V | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 1A | element14 |
Relay, 1 A (Switching), 110 VDC, Small Polarized, 1000 MW @ 500 VDC, PCB, 30 W | Panasonic Electronic Components TXS2-24V | RS Americas |
Relay,DPDT-NO/NC,1A,Ctrl-V 24DC,PCB Mnt | RS |
Relay Signal DPDT 24VDC PC Pins Through Hole Tube | Avnet America |
SIGNAL RELAY 2-FORM-C | TTI Europe |
Signal Relay, 24 VDC, 1 APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TXS2-24V?
Additional datasheets, footprints and schematics for TXS2-24V are listed on our Part Details page. You can also find images and similar parts to TXS2-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXS2-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXS2-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXS2-24V fall under?
The TXS2-24V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TX-S Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TXS2-24V when available in the TX-S Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXS2-24V you can contact the distributor directly for product support, shipping queries etc.
Is the TXS2-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXS2-24V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS Americas and RS have stock available or on a lead time for TXS2-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXS2-24V often in real-time on the comparison pages.
What if I can't find stock of TXS2-24V?
You can fill out our help required form which you can use to request a quote for TXS2-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.