Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$35.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$46.03
|
90
in stock
|
Buy Now | |
Distrelec
from US$42.70
|
42
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$40.59
|
22
in stock
|
Buy Now | |
RS Americas
from US$47.24
|
5
in stock
|
Buy Now | |
Conrad
from US$55.77
|
1
in stock
|
Buy Now | |
Newark Electronics
from US$35.59
|
-
|
Buy Now | |
element14
from US$42.34
|
-
|
Buy Now | |
TRC Electronics
from US$44.34
|
-
|
Buy Now | |
Buerklin
from US$37.39
|
-
|
Buy Now | |
Sager
from US$38.12
|
-
|
Buy Now | |
Farnell
from US$38.94
|
-
|
Buy Now |
75W, 37.6mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 3200mA |
Efficiency | 88% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 129mm |
Width | 98.3mm |
Weight | 425gg |
country of origin | CN |
ESD Sensitive | No |
Power Supply,Switch Mode,24V,3.2A,76.8W | RS |
Traco Power DC Power Supply, 75W, 24V, 3.2A | Distrelec |
Power supply: switched-mode | Transfer Multisort Elektronik |
AC-DC Power Supply, Enclosed, Single Output 24V@3.2A, Vin 90-264V, TXM Series | TRACO Power TXM 075-124 | RS Americas |
The TRACOPOWER TXM series is a family of encased power supplies designed for a wide range of cost critical applications. With a low profile metal case and screw terminal block connection, they are easy to install in any equipment. There are 40 models with single output voltages from 3.3 VDC to 48 VDC in 9 power ranges from 15 W to 320 W. These power supplies have universal input and comply with European EMC standards and the Low Voltage Directive (LVD). | Conrad |
Power Supply, Ac-Dc, 24V, 3.2A | Newark Electronics |
POWER SUPPLY, AC/DC, 75W, 24V, 3.2A | element14 |
24Vdc Power Supply | TRC Electronics |
Stromversorgung, 24 VDC, 3.2 A, 77 W, TXM 075-124 | Buerklin |
Switching Power Supplies | Sager |
Where can I find additional details, specifications and documents for a TXM 075-124?
Additional datasheets, footprints and schematics for TXM 075-124 are listed on our Part Details page. You can also find images and similar parts to TXM 075-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXM 075-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXM 075-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXM 075-124 fall under?
The TXM 075-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXM 075-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXM 075-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TXM 075-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXM 075-124 have stock available?
Authorised distributors including RS, Distrelec, Transfer Multisort Elektronik, RS Americas and Conrad have stock available or on a lead time for TXM 075-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXM 075-124 often in real-time on the comparison pages.
What if I can't find stock of TXM 075-124?
You can fill out our help required form which you can use to request a quote for TXM 075-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.