Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$37.76
Distributor | Stock | ||
---|---|---|---|
RS
from US$44.79
|
44
in stock
|
Buy Now | |
Newark Electronics
from US$47.26
|
275
in stock
|
Buy Now | |
element14
from US$61.71
|
275
in stock
|
Buy Now | |
Farnell
from US$45.12
|
275
in stock
|
Buy Now | |
SOS electronic
from US$37.76
|
75
in stock
|
Buy Now | |
Sager
from US$44.58
|
24
in stock
|
Buy Now | |
Conrad
from US$72.93
|
7
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$54.09
|
6
in stock
|
Buy Now | |
Rapid Electronics
from US$51.82
|
-
|
Buy Now | |
RS Americas
from US$55.93
|
-
|
Buy Now | |
Buerklin
from US$49.84
|
-
|
Buy Now | |
Distrelec
from US$56.93
|
-
|
Buy Now |
60W, 82mm | |
Input Voltage | 88-264VDC |
Output Voltage | 24 |
Output Current | 2500mA |
Efficiency | 84% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 99mm |
Width | 35mm |
Weight | 340gg |
country of origin | TW |
ESD Sensitive | No |
Ac/Dc Enclosed Power Supply, Compact, Adjustable, Fixed, 85 V, 264 V, 60 W, 24 V, 2.5 A Rohs Compliant: Yes |Traco Power TXL 060-24S | Newark Electronics |
AC/DC CONV, ENCLOSED, 1O/P, 60W, 24V | element14 |
AC/DC Power Supply 60W 24V/2,5A | SOS electronic |
TXL series universal input SMPSU,24V 60W | RS |
Switching Power Supplies | Sager |
TracoPower TXL 060-24S | Conrad |
Power supply: switched-mode | Transfer Multisort Elektronik |
TracoPower TXL 060-24S 60W 24V Single Output Switch Mode Power Supply | Rapid Electronics |
Power Supply, AC-DC,24V,2.5A,85-264V In, Enclosed, Panel Mount,60W, TXL Series | TRACO Power TXL 06024S | RS Americas |
Stromversorgung, 24 VDC, 2.5 A, 60 W, TXL 060-24S | Buerklin |
Traco Power DC Power Supply, 60W, 24V, 2.5A | Distrelec |
Where can I find additional details, specifications and documents for a TXL 060-24S?
Additional datasheets, footprints and schematics for TXL 060-24S are listed on our Part Details page. You can also find images and similar parts to TXL 060-24S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXL 060-24S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 060-24S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXL 060-24S fall under?
The TXL 060-24S is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXL 060-24S when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 060-24S you can contact the distributor directly for product support, shipping queries etc.
Is the TXL 060-24S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXL 060-24S have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, SOS electronic and RS have stock available or on a lead time for TXL 060-24S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXL 060-24S often in real-time on the comparison pages.
What if I can't find stock of TXL 060-24S?
You can fill out our help required form which you can use to request a quote for TXL 060-24S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.