Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
60W, 95mm | |
Input Voltage | 85-264VDC |
Output Voltage | 5/±15 |
Output Current | 7000/3000/1000mA |
Efficiency | 79% |
Package Style | Chassis Mount, Enclosed Metal Case, Aluminium |
Length | 159mm |
Width | 38mm |
Weight | 600gg |
country of origin | TW |
ESD Sensitive | No |
PSU, METAL, 60W, 15V/3A | element14 |
Ac-Dc Converter, Enclosed, 3 O/P, 60W, 5V, 15V, -15V | Newark Electronics |
Where can I find additional details, specifications and documents for a TXL 060-0533TI?
Additional datasheets, footprints and schematics for TXL 060-0533TI are listed on our Part Details page. You can also find images and similar parts to TXL 060-0533TI on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXL 060-0533TI on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXL 060-0533TI price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXL 060-0533TI fall under?
The TXL 060-0533TI is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXL 060-0533TI when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXL 060-0533TI you can contact the distributor directly for product support, shipping queries etc.
Is the TXL 060-0533TI RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXL 060-0533TI have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TXL 060-0533TI.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXL 060-0533TI often in real-time on the comparison pages.
What if I can't find stock of TXL 060-0533TI?
You can fill out our help required form which you can use to request a quote for TXL 060-0533TI from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.