Status: | Active |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$98.98
Distributor | Stock | ||
---|---|---|---|
RS
from US$116.34
|
17
in stock
|
Buy Now | |
Newark Electronics
from US$105.61
|
177
in stock
|
Buy Now | |
element14
from US$132.99
|
177
in stock
|
Buy Now | |
Farnell
from US$98.98
|
177
in stock
|
Buy Now | |
Distrelec
from US$126.77
|
90
in stock
|
Buy Now | |
Sager
from US$104.93
|
28
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$119.77
|
23
in stock
|
Buy Now | |
RS Americas
from US$119.75
|
10
in stock
|
Buy Now | |
Conrad
from US$160.43
|
5
in stock
|
Buy Now | |
TRC Electronics
from US$117.32
|
2
in stock
|
Buy Now | |
Buerklin
from US$112.96
|
-
|
Buy Now |
240W, 35mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 10000mA |
Efficiency | 92% |
Package Style | Chassis Mount, Enclosed Metal Case |
Length | 150mm |
Width | 106mm |
Weight | 580gg |
country of origin | TW |
ESD Sensitive | No |
Ac/Dc Enclosed Power Supply, Compact, Fixed, 90 V, 264 V, 240 W, 24 V, 10 A Rohs Compliant: Yes |Traco Power TXH 240-124 | Newark Electronics |
POWER SUPPLY, AC-DC, 1 OUTPUT, 240W | element14 |
Traco Power DC Power Supply, 240W, 24V, 10A | Distrelec |
Switching Power Supplies | Sager |
Power supply: switched-mode | Transfer Multisort Elektronik |
Power Supply,Switch Mode,24V,10A,240W | RS |
AC-DC Power Supply, 240W, Embedded Switch Mode, 24VDC, 10A, TXH 240 Series | TRACO Power TXH 240-124 | RS Americas |
Highly efficient built-in power supply with wide-range input. The output voltage is set permanently. This prevents a possible change in the voltage through mechanical adjustment elements. | Conrad |
24Vdc Power Supply Universal Input 90~264Vac Screw Terminal Block | TRC Electronics |
Schaltnetzteil, 24 VDC, 10 A, 240 W, TXH 240-124 | Buerklin |
Where can I find additional details, specifications and documents for a TXH 240-124?
Additional datasheets, footprints and schematics for TXH 240-124 are listed on our Part Details page. You can also find images and similar parts to TXH 240-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXH 240-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXH 240-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXH 240-124 fall under?
The TXH 240-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXH 240-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXH 240-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TXH 240-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXH 240-124 have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Distrelec and Sager have stock available or on a lead time for TXH 240-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXH 240-124 often in real-time on the comparison pages.
What if I can't find stock of TXH 240-124?
You can fill out our help required form which you can use to request a quote for TXH 240-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.