Status: | Not recommended for new designs |
---|---|
Series: | - |
RoHS: | Unknown |
360W, 40mm | |
Input Voltage | 90-264VDC |
Output Voltage | 24 |
Output Current | 15000mA |
Efficiency | 91% |
Package Style | Chassis Mount, Enclosed Metal Case |
Length | 197.7mm |
Width | 81.3mm |
Weight | 746gg |
country of origin | TW |
ESD Sensitive | No |
Power Supply,Switch Mode,24V,15A,360W | RS |
PSU, AC/DC, 15A, 360W, METAL | Farnell |
Where can I find additional details, specifications and documents for a TXH 360-124?
Additional datasheets, footprints and schematics for TXH 360-124 are listed on our Part Details page. You can also find images and similar parts to TXH 360-124 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TXH 360-124 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TXH 360-124 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TXH 360-124 fall under?
The TXH 360-124 is listed under AC/DC Power Supply.
Can I view similar or alternative parts?
You can view similar parts to TXH 360-124 when available in the AC/DC Power Supply range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TXH 360-124 you can contact the distributor directly for product support, shipping queries etc.
Is the TXH 360-124 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TXH 360-124 have stock available?
Authorised distributors including RS and Farnell have stock available or on a lead time for TXH 360-124.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TXH 360-124 often in real-time on the comparison pages.
What if I can't find stock of TXH 360-124?
You can fill out our help required form which you can use to request a quote for TXH 360-124 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.