Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.08
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.08
|
No stock
|
Buy Now |
Core Type | Toroid |
---|---|
Core Size | - |
Core Material Grade | 3E27 |
For Use With | - |
Effective Magnetic Path Length | 84.9mm |
Ae Effective Cross Section Area | 112mm² |
Inductance Factor Al | 8.72µH |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Accessory Type | Ferrite Core |
Material Grade | 3E27 |
FERRITE CORE, TOROID, 3E27 | Farnell |
Where can I find additional details, specifications and documents for a TX39/20/13-3E27?
Additional datasheets, footprints and schematics for TX39/20/13-3E27 are listed on our Part Details page. You can also find images and similar parts to TX39/20/13-3E27 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX39/20/13-3E27 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX39/20/13-3E27 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX39/20/13-3E27 fall under?
The TX39/20/13-3E27 is listed under Electronic & Electrical Components > Transformers > Transformer Cores.
Can I view similar or alternative parts?
You can view similar parts to TX39/20/13-3E27 when available in the Transformer Cores range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX39/20/13-3E27 you can contact the distributor directly for product support, shipping queries etc.
Is the TX39/20/13-3E27 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX39/20/13-3E27 have stock available?
Authorised distributors including Farnell have stock available or on a lead time for TX39/20/13-3E27.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX39/20/13-3E27 often in real-time on the comparison pages.
What if I can't find stock of TX39/20/13-3E27?
You can fill out our help required form which you can use to request a quote for TX39/20/13-3E27 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.