Status: | Unknown |
---|---|
Series: | TX-TH Series |
RoHS: | Unknown |
Coil Voltage | 1.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | TX-TH Series |
Relay Mounting | SMD |
Coil Type | Latching Dual Coil |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Relay Signal DPDT 250VAC 1.5VDC Solder Surface Mount Tube | Avnet America |
RELAY | RS Americas |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Signal Relay, 1.5 VDC, 2C DPDTSMT, 7.5 A (Inrush)2C DPDT, 2 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a TX2SA-LT-1.5V-TH?
Additional datasheets, footprints and schematics for TX2SA-LT-1.5V-TH are listed on our Part Details page. You can also find images and similar parts to TX2SA-LT-1.5V-TH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX2SA-LT-1.5V-TH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX2SA-LT-1.5V-TH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX2SA-LT-1.5V-TH fall under?
The TX2SA-LT-1.5V-TH is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TX2SA-LT-1.5V-TH when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX2SA-LT-1.5V-TH you can contact the distributor directly for product support, shipping queries etc.
Is the TX2SA-LT-1.5V-TH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX2SA-LT-1.5V-TH have stock available?
Authorised distributors including Newark Electronics, Avnet America, RS Americas, element14 and Farnell have stock available or on a lead time for TX2SA-LT-1.5V-TH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX2SA-LT-1.5V-TH often in real-time on the comparison pages.
What if I can't find stock of TX2SA-LT-1.5V-TH?
You can fill out our help required form which you can use to request a quote for TX2SA-LT-1.5V-TH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.