Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$3.86
|
65
in stock
|
Buy Now | |
Distrelec
from US$2.91
|
181
in stock
|
Buy Now | |
Newark Electronics
from US$2.87
|
65
in stock
|
Buy Now | |
element14
from US$2.85
|
65
in stock
|
Buy Now | |
TTI Europe
from US$2.33
|
40
in stock
|
Buy Now | |
RS Americas
from US$3.88
|
22
in stock
|
Buy Now | |
Relay Specialties
from US$2.65
|
22
in stock
|
Buy Now | |
Avnet America
from US$2.33
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Contact Type | Standard type |
Operating Function | 2 coil latching type (L2) |
Rated Operating Power | 200mW |
Coil Voltage | 24V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Nominal Switching Capacity (Resistive Load) | 2A, 30V DC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 2,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Expected Life: Electrical | Min. 105 (2 A 30 V DC resistive), 5 x 105 (1 A 30 V DC resistive) (at 20 cpm) |
Height (mm) | 8.2 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 40 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Set Voltage | 75%V or less of nominal voltage (Initial) |
Reset Voltage | 75%V or less of nominal voltage (Initial) |
Panasonic Signal Relay TX, 2CO, DC, 24V, 2A, 2.88kOhm | Distrelec |
Signal Relay, Tx Series, Latching Dual Coil, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant: Yes |Panasonic TX2-L2-24V | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
SIGNAL RELAY 24V 2A 2CO THT | TTI Europe |
Signal RelayTX Relay | Panasonic Electronic Components TX2-L2-24V | RS Americas |
Signal Relay, 24 VDC, 2APC Board, 2C DPDT2C DPDT, 2 coil latching | Relay Specialties |
Electromechanical Relay DPDT 2A 24VDC 2.88KOhm Through Hole | Avnet America |
Where can I find additional details, specifications and documents for a TX2-L2-24V?
Additional datasheets, footprints and schematics for TX2-L2-24V are listed on our Part Details page. You can also find images and similar parts to TX2-L2-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX2-L2-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX2-L2-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX2-L2-24V fall under?
The TX2-L2-24V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TX Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TX2-L2-24V when available in the TX Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX2-L2-24V you can contact the distributor directly for product support, shipping queries etc.
Is the TX2-L2-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX2-L2-24V have stock available?
Authorised distributors including Distrelec, Newark Electronics, element14, Farnell and TTI Europe have stock available or on a lead time for TX2-L2-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX2-L2-24V often in real-time on the comparison pages.
What if I can't find stock of TX2-L2-24V?
You can fill out our help required form which you can use to request a quote for TX2-L2-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.