Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$1.87
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.71
|
No stock
|
Buy Now | |
RS Americas
from US$1.87
|
194
in stock
|
Buy Now | |
Newark Electronics
from US$2.56
|
26
in stock
|
Buy Now | |
element14
from US$2.47
|
26
in stock
|
Buy Now | |
Farnell
from US$2.88
|
26
in stock
|
Buy Now | |
Avnet America
from US$2.05
|
-
|
Buy Now | |
Distrelec
from US$2.22
|
-
|
Buy Now | |
TTI Europe
from US$2.33
|
-
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Contact Type | Standard type |
Operating Function | 2 coil latching type (L2) |
Rated Operating Power | 200mW |
Coil Voltage | 12V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Nominal Switching Capacity (Resistive Load) | 2A, 30V DC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 2,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Expected Life: Electrical | Min. 105 (2 A 30 V DC resistive), 5 x 105 (1 A 30 V DC resistive) (at 20 cpm) |
Height (mm) | 8.2 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 40 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Set Voltage | 75%V or less of nominal voltage (Initial) |
Reset Voltage | 75%V or less of nominal voltage (Initial) |
Relay, 2 A @ 30 VDC, High Capacity, 1000 Megohms (Min.) @ 500 VDC, PCB, 60 W | Panasonic Electronic Components TX2-L2-12V | RS Americas |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Coil Voltage:12VDC | element14 |
RELAY, SIGNAL, DPDT, 30VDC, 2A | Farnell |
Relay | RS |
Relay Signal DPDT 12VDC Through Hole Tube | Avnet America |
Panasonic Signal Relay TX, 2CO, DC, 12V, 2A, 720Ohm | Distrelec |
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe |
Signal Relay, 12 VDC, 2APC Board, 2C DPDT2C DPDT, 2 coil latching | Relay Specialties |
Where can I find additional details, specifications and documents for a TX2-L2-12V?
Additional datasheets, footprints and schematics for TX2-L2-12V are listed on our Part Details page. You can also find images and similar parts to TX2-L2-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX2-L2-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX2-L2-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX2-L2-12V fall under?
The TX2-L2-12V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TX Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TX2-L2-12V when available in the TX Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX2-L2-12V you can contact the distributor directly for product support, shipping queries etc.
Is the TX2-L2-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX2-L2-12V have stock available?
Authorised distributors including RS Americas, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for TX2-L2-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX2-L2-12V often in real-time on the comparison pages.
What if I can't find stock of TX2-L2-12V?
You can fill out our help required form which you can use to request a quote for TX2-L2-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.