Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.68
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.80
|
195
in stock
|
Buy Now | |
TTI Europe
from US$0.68
|
19,720
in stock
|
Buy Now | |
element14
from US$1.82
|
4,031
in stock
|
Buy Now | |
Newark Electronics
from US$2.07
|
3,709
in stock
|
Buy Now | |
Schukat Electronic
from US$1.09
|
2,250
in stock
|
Buy Now | |
Farnell
from US$1.67
|
1,129
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$2.36
|
694
in stock
|
Buy Now | |
Distrelec
from US$1.65
|
247
in stock
|
Buy Now | |
RS Americas
from US$1.56
|
101
in stock
|
Buy Now | |
Avnet America
from US$1.29
|
40
in stock
|
Buy Now | |
Relay Specialties
from US$1.89
|
-
|
Buy Now | |
Avnet Abacus
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Contact Type | Standard type |
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 5V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A, 30V DC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 2,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Expected Life: Electrical | Min. 105 (2 A 30 V DC resistive), 5 x 105 (1 A 30 V DC resistive) (at 20 cpm) |
Height (mm) | 8.2 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 40 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 965 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 621 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 6 |
SIGNAL RELAY 5V 2A 2CO THT | TTI Europe |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Relay DPDT 2A 5V 178R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
Panasonic Signal Relay TX, 2CO, DC, 5V, 2A, 178Ohm | Distrelec |
Relay,DPDT-NO/NC,5DC,Vol-Rtg 30DC,8 Pin | RS |
Relay 2 A @ 30 VDC High Capacity 1000 Megohms (Min.) @ 500 VDC PCB | Panasonic Electronic Components TX2-5V | RS Americas |
Signal Relay, 5 VDC, DPDT, 2 A, TX, Through Hole, Non Latching | Avnet America |
Signal Relay, 5 VDC, 2APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TX2-5V?
Additional datasheets, footprints and schematics for TX2-5V are listed on our Part Details page. You can also find images and similar parts to TX2-5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX2-5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX2-5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX2-5V fall under?
The TX2-5V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TX Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TX2-5V when available in the TX Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX2-5V you can contact the distributor directly for product support, shipping queries etc.
Is the TX2-5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX2-5V have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Schukat Electronic and Farnell have stock available or on a lead time for TX2-5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX2-5V often in real-time on the comparison pages.
What if I can't find stock of TX2-5V?
You can fill out our help required form which you can use to request a quote for TX2-5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.