Status: | Unknown |
---|---|
Series: | TX Series |
RoHS: | Unknown |
Prices starting from US$1.45
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.16
|
No stock
|
Buy Now | |
Newark Electronics
from US$2.02
|
510
in stock
|
Buy Now | |
element14
from US$1.97
|
475
in stock
|
Buy Now | |
Farnell
from US$1.72
|
475
in stock
|
Buy Now | |
Relay Specialties
from US$1.89
|
50
in stock
|
Buy Now | |
RS Americas
from US$3.56
|
25
in stock
|
Buy Now | |
Chip One Stop
from US$3.25
|
17
in stock
|
Buy Now | |
Avnet America
from US$1.45
|
-
|
Buy Now | |
TTI Europe
from US$1.48
|
-
|
Buy Now |
Coil Voltage | 4.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | TX Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Contact Voltage VDC | 30V |
Contact Material | Silver |
Coil Resistance | 145ohm |
SVHC | No SVHC (07-Jul-2017) |
Approvals & Standards | CSA UL |
Coil Current | 31mA |
Coil Power Continuous | 140mW |
Coil Voltage VDC Nom | 4.5V |
Contact Current DC Max | 2A |
Contact Current Max | 2A |
Contact Voltage AC Nom | 250V |
Contact Voltage DC Max | 30V |
Contact Voltage DC Nom | 30V |
External Depth | 15mm |
External Height | 8.2mm |
External Length / Height | 8.2mm |
External Width | 7.4mm |
Nom Operating Power | 140mW |
Relay Type | General Purpose |
Signal Relay, Tx Series, Non Latching, Dpdt, Through Hole, 2 A, 4.5 Vdc Rohs Compliant: Yes |Panasonic TX2-4.5V | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Signal Relay, 4.5 VDC, 2APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Signal-Relay, 2-Form-C, Single side stab | RS |
Relay 2 A @ 30 VDC High Capacity 1000 Megohms (Min.) @ 500 VDC PCB | Panasonic Electronic Components TX2-4.5V | RS Americas |
Electromechanical Relay DPDT 2A 4.5VDC 145Ohm Through Hole | Avnet America |
SIGNAL RELAY 5V 3A | TTI Europe |
Where can I find additional details, specifications and documents for a TX2-4.5V?
Additional datasheets, footprints and schematics for TX2-4.5V are listed on our Part Details page. You can also find images and similar parts to TX2-4.5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX2-4.5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX2-4.5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX2-4.5V fall under?
The TX2-4.5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TX2-4.5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX2-4.5V you can contact the distributor directly for product support, shipping queries etc.
Is the TX2-4.5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX2-4.5V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Relay Specialties and RS have stock available or on a lead time for TX2-4.5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX2-4.5V often in real-time on the comparison pages.
What if I can't find stock of TX2-4.5V?
You can fill out our help required form which you can use to request a quote for TX2-4.5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.