Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
RAM Memory Size | 4GB |
---|---|
Memory Speed | 2400MHz |
Module Memory | PC3-19200 |
RAM Module Type | DDR3 DIMM |
Memory Application | Desktop DIMM |
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Memory Capacity | 4GB |
Where can I find additional details, specifications and documents for a TX2400KLU-4GK?
Additional datasheets, footprints and schematics for TX2400KLU-4GK are listed on our Part Details page. You can also find images and similar parts to TX2400KLU-4GK on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX2400KLU-4GK on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX2400KLU-4GK price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX2400KLU-4GK fall under?
The TX2400KLU-4GK is listed under Office Computer & Networking Products > Computer Products > RAM Memory Modules.
Can I view similar or alternative parts?
You can view similar parts to TX2400KLU-4GK when available in the RAM Memory Modules range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX2400KLU-4GK you can contact the distributor directly for product support, shipping queries etc.
Is the TX2400KLU-4GK RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX2400KLU-4GK have stock available?
There is no stock from authorised distributors for TX2400KLU-4GK.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX2400KLU-4GK often in real-time on the comparison pages.
What if I can't find stock of TX2400KLU-4GK?
You can fill out our help required form which you can use to request a quote for TX2400KLU-4GK from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.