Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.79
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.07
|
105
in stock
|
Buy Now | |
TTI Europe
from US$0.79
|
21,000
in stock
|
Buy Now | |
Newark Electronics
from US$2.32
|
3,892
in stock
|
Buy Now | |
element14
from US$2.38
|
3,892
in stock
|
Buy Now | |
Farnell
from US$2.45
|
3,892
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.85
|
1,711
in stock
|
Buy Now | |
Schukat Electronic
from US$1.34
|
1,300
in stock
|
Buy Now | |
Distrelec
from US$2.12
|
767
in stock
|
Buy Now | |
RS Americas
from US$2.82
|
119
in stock
|
Buy Now | |
Avnet America
from US$1.69
|
40
in stock
|
Buy Now | |
Chip One Stop
from US$2.25
|
1
in stock
|
Buy Now | |
Relay Specialties
from US$2.23
|
1
in stock
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Contact Type | Standard type |
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 24V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A, 30V DC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 2,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Expected Life: Electrical | Min. 105 (2 A 30 V DC resistive), 5 x 105 (1 A 30 V DC resistive) (at 20 cpm) |
Height (mm) | 8.2 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 40 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
SIGNAL RELAY 24V 2A 2CO THT | TTI Europe |
Signal Relay, Tx Series, Non Latching, Dpdt, Through Hole, 2 A, 24 Vdc Rohs Compliant: Yes |Panasonic TX2-24V | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Relay: electromagnetic | Transfer Multisort Elektronik |
Relay DPDT 2A 24V 4114R | Schukat Electronic |
Panasonic Signal Relay TX, 2CO, DC, 24V, 2A, 4.11kOhm | Distrelec |
Relay 2 A @ 30 VDC High Capacity 1000 Megohms (Min.) @ 500 VDC PCB | Panasonic Electronic Components TX2-24V | RS Americas |
Relay,DPDT-NO/NC,24DC,Vol-Rtg 30DC,PCB | RS |
Signal Relay, 24 VDC, DPDT, 2 A, TX, Through Hole, Non Latching | Avnet America |
Signal Relay, 24 VDC, 2APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TX2-24V?
Additional datasheets, footprints and schematics for TX2-24V are listed on our Part Details page. You can also find images and similar parts to TX2-24V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX2-24V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX2-24V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX2-24V fall under?
The TX2-24V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TX Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TX2-24V when available in the TX Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX2-24V you can contact the distributor directly for product support, shipping queries etc.
Is the TX2-24V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX2-24V have stock available?
Authorised distributors including TTI Europe, Newark Electronics, element14, Farnell and Transfer Multisort Elektronik have stock available or on a lead time for TX2-24V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX2-24V often in real-time on the comparison pages.
What if I can't find stock of TX2-24V?
You can fill out our help required form which you can use to request a quote for TX2-24V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.