Status: | Unknown |
---|---|
Series: | TX Series |
RoHS: | Unknown |
Prices starting from US$1.49
Distributor | Stock | ||
---|---|---|---|
Newark
from US$2.14
|
19
in stock
|
Buy Now | |
element14
from US$2.24
|
19
in stock
|
Buy Now | |
Farnell
from US$2.37
|
19
in stock
|
Buy Now | |
RS
from US$2.48
|
-
|
Buy Now | |
Avnet America
from US$1.64
|
-
|
Buy Now | |
RS Americas
from US$3.33
|
-
|
Buy Now | |
TTI Europe
from US$1.58
|
-
|
Buy Now | |
Relay Specialties
from US$1.49
|
-
|
Buy Now |
Coil Voltage | 1.5VDC |
---|---|
Contact Configuration | DPDT |
Contact Current | 2A |
Product Range | TX Series |
Relay Mounting | Through Hole |
Coil Type | Non Latching |
Relay Terminals | Solder |
Contact Voltage VAC | - |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Signal-Relay, 2-Form-C, Single side stab | RS |
Electromechanical Relay DPDT 2A 1.5VDC 16Ohm Through Hole | Avnet America |
RELAY TELECOM DPDT 2A 1.5V | Panasonic Electronic Components TX2-1.5V | RS Americas |
SIGNAL RELAY 1.5V 3A | TTI Europe |
Signal Relay, 1.5 VDC, 2APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TX2-1.5V?
Additional datasheets, footprints and schematics for TX2-1.5V are listed on our Part Details page. You can also find images and similar parts to TX2-1.5V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX2-1.5V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX2-1.5V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX2-1.5V fall under?
The TX2-1.5V is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to TX2-1.5V when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX2-1.5V you can contact the distributor directly for product support, shipping queries etc.
Is the TX2-1.5V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX2-1.5V have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, RS and Avnet America have stock available or on a lead time for TX2-1.5V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX2-1.5V often in real-time on the comparison pages.
What if I can't find stock of TX2-1.5V?
You can fill out our help required form which you can use to request a quote for TX2-1.5V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.