Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
RS
from US$1.81
|
49
in stock
|
Buy Now | |
TTI Europe
from US$0.93
|
29,200
in stock
|
Buy Now | |
element14
from US$2.02
|
2,728
in stock
|
Buy Now | |
Newark Electronics
from US$1.84
|
2,598
in stock
|
Buy Now | |
Schukat Electronic
from US$1.05
|
1,510
in stock
|
Buy Now | |
Farnell
from US$1.49
|
1,325
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.88
|
712
in stock
|
Buy Now | |
Distrelec
from US$1.68
|
147
in stock
|
Buy Now | |
Avnet America
from US$1.20
|
120
in stock
|
Buy Now | |
RS Americas
from US$2.34
|
41
in stock
|
Buy Now | |
Chip One Stop
from US$1.24
|
1
in stock
|
Buy Now | |
Relay Specialties
-
|
-
|
Buy Now |
Terminal Type | Standard PC board terminal |
---|---|
Contact Type | Standard type |
Operating Function | Single side stable type |
Rated Operating Power | 140mW |
Coil Voltage | 12V DC |
Packing Quantity | Tube packing |
Protective Construction | Sealed Type |
Contact Arrangement | 2 Form C |
Contact Material | Ag+Au clad |
Pick-Up Voltage | 75%V or less of nominal voltage (Initial) |
Input side: Drop-out Voltage | 10%V or more of nominal voltage (Initial) |
Nominal Switching Capacity (Resistive Load) | 2A, 30V DC |
Max. Switching Current | 2A |
Min. Switching Capacity | 10µA 10mV DC |
Breakdown Voltage (Initial) : Between Open Contacts | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Initial) : Between Contact And Coil | 2,000 Vrms for 1min. (Detection current: 10mA.) |
Breakdown Voltage (Contact-Contact) (Initial) | 1,000 Vrms for 1min. (Detection current: 10mA.) |
Surge Breakdown Voltage (Initial): Between Open Contacts | 1,500 V (10 x 160µs) (FCC Part 68) |
Surge Breakdown Voltage (Initial): Between Contacts and Coil | 2,500 V (2 x 10µs) (Telcordia) |
Expected Life: Mechanical | Min. 108 (at 180 cpm) |
Conditions | Ambient temperature: –40 to +85°C –40 to +185°F Humidity: 5 to 85% R.H. (Not freezing and condensing at low temperature) |
Expected Life: Electrical | Min. 105 (2 A 30 V DC resistive), 5 x 105 (1 A 30 V DC resistive) (at 20 cpm) |
Height (mm) | 8.2 |
Weight (Typ.) | Approx. 2 g .071 oz |
Packing Quantity; Inner Carton (Pcs.) | 40 |
Packing Quantity; Outer Carton (Pcs.) | 1000 |
Master Electronics United States Tel. 1-888-473-5297 | 19762 |
Onlinecomponents.com United States Tel. 1-702-462-7300 | 17437 |
Digi-Key Electronics United States Tel. 1-800-344-4539 | 6629 |
Mouser Electronics Inc. United States Tel. 1-800-346-6873 | 2310 |
Future Electronics Canada Tel. 1-514-694-7710 | 1582 |
TTI Inc United States Tel. 1-800-225-5884 | 703 |
Newark, An Avnet Company United States Tel. 1-800-4-NEWARK | 142 |
Arrow Electronics United States Tel. 1-855-326-4757 | 10 |
SIGNAL RELAY 12V 2A 2CO THT | TTI Europe |
RELAY, SIGNAL, DPDT, 30VDC, 2A | element14 |
Relay, Signal, Dpdt, 30Vdc, 2A | Newark Electronics |
Relay DPDT 2A 12V 1028R | Schukat Electronic |
Relay: electromagnetic | Transfer Multisort Elektronik |
Panasonic Signal Relay TX, 2CO, DC, 12V, 2A, 1.03kOhm | Distrelec |
Electromechanical Relay DPDT 2A 12VDC 1.028KOhm Through Hole | Avnet America |
Relay,DPDT-NO/NC,12DC,Vol-Rtg 30DC,PCB | RS |
Relay 2 A @ 30 VDC High Capacity 1000 Megohms (Min.) @ 500 VDC PCB | Panasonic Electronic Components TX2-12V | RS Americas |
Signal Relay, 12 VDC, 2APC Board, 2C DPDT2C DPDT, Single side stable | Relay Specialties |
Where can I find additional details, specifications and documents for a TX2-12V?
Additional datasheets, footprints and schematics for TX2-12V are listed on our Part Details page. You can also find images and similar parts to TX2-12V on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX2-12V on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX2-12V price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX2-12V fall under?
The TX2-12V is listed under Relays & Contactors > Mechanical Signal Relays (2A or Less) > Signal Relays > TX Series Relays.
Can I view similar or alternative parts?
You can view similar parts to TX2-12V when available in the TX Series Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX2-12V you can contact the distributor directly for product support, shipping queries etc.
Is the TX2-12V RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX2-12V have stock available?
Authorised distributors including TTI Europe, element14, Newark Electronics, Schukat Electronic and Farnell have stock available or on a lead time for TX2-12V.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX2-12V often in real-time on the comparison pages.
What if I can't find stock of TX2-12V?
You can fill out our help required form which you can use to request a quote for TX2-12V from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.