Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Label Tape Type | Adhesive-Laminated |
---|---|
Tape Length | 15m |
Tape Width | 6mm |
Tape Material | PET (Polyester) Film |
Label Tape Colour | Black on White |
For Use With | Brother PT-8000 Label Machines |
Product Range | - |
Background Colour | White |
Colour | Black |
TAPE, BLACK/WHITE, 6MM | Farnell |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Combo Cplg 1/2-1/2In D/C Znc |Abb Thomas & Betts TX211 | Newark Electronics |
Thomas & Betts | Sager |
Where can I find additional details, specifications and documents for a TX211?
Additional datasheets, footprints and schematics for TX211 are listed on our Part Details page. You can also find images and similar parts to TX211 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TX211 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TX211 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TX211 fall under?
The TX211 is listed under Computer & Office > Labelling & Marking > Label Tape.
Can I view similar or alternative parts?
You can view similar parts to TX211 when available in the Label Tape range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TX211 you can contact the distributor directly for product support, shipping queries etc.
Is the TX211 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TX211 have stock available?
Authorised distributors including Newark Electronics, RS Americas, element14, Sager and Farnell have stock available or on a lead time for TX211.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TX211 often in real-time on the comparison pages.
What if I can't find stock of TX211?
You can fill out our help required form which you can use to request a quote for TX211 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.