Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Silicon Family Name | - |
For Use With | NXP Tower System |
Kit Contents | Shield Adapter Module |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Arduino Shield (R3 Compatible) Headers On-board Power Regulation Default Signal Configuration |
Shield Adaptor Module, Tower System | Newark Electronics |
SHIELD ADAPTOR MODULE, TOWER SYSTEM | element14 |
Tower Shield Adapter Module for Arduino Shield Tower System | Avnet America |
Where can I find additional details, specifications and documents for a TWR-SHIELD?
Additional datasheets, footprints and schematics for TWR-SHIELD are listed on our Part Details page. You can also find images and similar parts to TWR-SHIELD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWR-SHIELD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR-SHIELD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWR-SHIELD fall under?
The TWR-SHIELD is listed under Embedded Computers Education & Maker Boards > Arduino > Embedded Daughter Boards & Modules - Arduino.
Can I view similar or alternative parts?
You can view similar parts to TWR-SHIELD when available in the Embedded Daughter Boards & Modules - Arduino range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWR-SHIELD you can contact the distributor directly for product support, shipping queries etc.
Is the TWR-SHIELD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWR-SHIELD have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Avnet America and Avnet Silica have stock available or on a lead time for TWR-SHIELD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWR-SHIELD often in real-time on the comparison pages.
What if I can't find stock of TWR-SHIELD?
You can fill out our help required form which you can use to request a quote for TWR-SHIELD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.