Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Core Architecture | ColdFire |
Core Sub-Architecture | ColdFire v4 |
Silicon Core Number | MCF54 |
Silicon Family Name | MCF5441x |
For Use With | NXP Tower System |
Kit Contents | Board Ethernet & USB Cable CD Quick Start Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Peripheral Tower System Module for MCU / MPU Tower Card |
No. of Bits | 32bit |
Tower System, Interface Board | Newark Electronics |
Tower System, Peripheral Module, Enhanced Serial Connectivity, Dual Ethernet, Hi | Future Electronics |
Enhanced Serial Dual Ethernet High-Speed USB Tower System Module VF65GS10 Tower System Development Kit | Avnet America |
TOWER SYSTEM, INTERFACE BOARD | element14 |
Where can I find additional details, specifications and documents for a TWR-SER2?
Additional datasheets, footprints and schematics for TWR-SER2 are listed on our Part Details page. You can also find images and similar parts to TWR-SER2 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWR-SER2 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR-SER2 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWR-SER2 fall under?
The TWR-SER2 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TWR-SER2 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWR-SER2 you can contact the distributor directly for product support, shipping queries etc.
Is the TWR-SER2 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWR-SER2 have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TWR-SER2.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWR-SER2 often in real-time on the comparison pages.
What if I can't find stock of TWR-SER2?
You can fill out our help required form which you can use to request a quote for TWR-SER2 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.