Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
No. of Bits | 16bit |
Silicon Family Name | S12G |
Core Architecture | S12 |
Core Sub-Architecture | S12 |
Silicon Core Number | MC9S12GN32 |
Kit Contents | Eval Board MC9S12GN32 DB9 to IDC 2X5 Socket Header USB Cable Warranty Card Software CD |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | Hardware Only TOWARD BOARD GUPPY S12GN32/16 |
Gn32 Automotive Mcu Module | Newark Electronics |
TOWER SYSTEM, 16-BIT MCU MODULE, MC9S12GN32, 32KB FLASH, AUT | Avnet America |
EVALUATION BOARD, S12 | element14 |
Where can I find additional details, specifications and documents for a TWR-S12GN32?
Additional datasheets, footprints and schematics for TWR-S12GN32 are listed on our Part Details page. You can also find images and similar parts to TWR-S12GN32 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWR-S12GN32 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR-S12GN32 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWR-S12GN32 fall under?
The TWR-S12GN32 is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > Other Embedded Computers.
Can I view similar or alternative parts?
You can view similar parts to TWR-S12GN32 when available in the Other Embedded Computers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWR-S12GN32 you can contact the distributor directly for product support, shipping queries etc.
Is the TWR-S12GN32 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWR-S12GN32 have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TWR-S12GN32.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWR-S12GN32 often in real-time on the comparison pages.
What if I can't find stock of TWR-S12GN32?
You can fill out our help required form which you can use to request a quote for TWR-S12GN32 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.