Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | NXP |
---|---|
Silicon Core Number | MCF52259 |
Kit Application Type | Sensing - Motion Vibration Shock |
Application Sub Type | - |
Core Architecture | ColdFire |
Core Sub-Architecture | ColdFire v2 |
Silicon Family Name | MCF5225x |
Kit Contents | Tower Mechatronics Board with ColdFire MCF52259 Tower Mechatronics Board User Guide |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Features | 3-axis accelerometer 3-axis magnetometer 12-ch touch sensor Open Source BDM |
Kit Features | MCF52259 32bit Microcontroller with 64K RAM 512K Flash MPR121 Capacitive Touch Sensor |
No. of Bits | 32bit |
Tower System, Mechatronics Board, Sensor Plug In Board | Newark Electronics |
Eval Board Add-On, Mechatronics Tower System Module | Avnet America |
Where can I find additional details, specifications and documents for a TWR-MECH?
Additional datasheets, footprints and schematics for TWR-MECH are listed on our Part Details page. You can also find images and similar parts to TWR-MECH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWR-MECH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWR-MECH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWR-MECH fall under?
The TWR-MECH is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Application Specific & Reference Design Kits.
Can I view similar or alternative parts?
You can view similar parts to TWR-MECH when available in the Application Specific & Reference Design Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWR-MECH you can contact the distributor directly for product support, shipping queries etc.
Is the TWR-MECH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWR-MECH have stock available?
Authorised distributors including Newark Electronics and Avnet America have stock available or on a lead time for TWR-MECH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWR-MECH often in real-time on the comparison pages.
What if I can't find stock of TWR-MECH?
You can fill out our help required form which you can use to request a quote for TWR-MECH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.