Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 25mm |
External Width - Metric | 45mm |
External Depth - Metric | 90mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | 0.984" |
External Width - Imperial | 1.772" |
External Depth - Imperial | 3.543" |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Multipurpose Enclosure, Abs, White | Newark Electronics |
MULTIPURPOSE ENCLOSURE, ABS, WHITE | element14 |
Where can I find additional details, specifications and documents for a TWN5-3-9W?
Additional datasheets, footprints and schematics for TWN5-3-9W are listed on our Part Details page. You can also find images and similar parts to TWN5-3-9W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWN5-3-9W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWN5-3-9W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWN5-3-9W fall under?
The TWN5-3-9W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TWN5-3-9W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWN5-3-9W you can contact the distributor directly for product support, shipping queries etc.
Is the TWN5-3-9W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWN5-3-9W have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TWN5-3-9W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWN5-3-9W often in real-time on the comparison pages.
What if I can't find stock of TWN5-3-9W?
You can fill out our help required form which you can use to request a quote for TWN5-3-9W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.