Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35mm |
External Width - Metric | 86mm |
External Depth - Metric | 190mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Flanged, Ul94-V0, Multipurpose, 35 Mm, 86 Mm, 190 Mm Rohs Compliant: Yes |Takachi TWF9-4-17D | Newark Electronics |
MULTIPURPOSE FLANGED ENCLOSURE, ABS, GRY | element14 |
Where can I find additional details, specifications and documents for a TWF9-4-17D?
Additional datasheets, footprints and schematics for TWF9-4-17D are listed on our Part Details page. You can also find images and similar parts to TWF9-4-17D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWF9-4-17D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWF9-4-17D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWF9-4-17D fall under?
The TWF9-4-17D is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TWF9-4-17D when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWF9-4-17D you can contact the distributor directly for product support, shipping queries etc.
Is the TWF9-4-17D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWF9-4-17D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TWF9-4-17D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWF9-4-17D often in real-time on the comparison pages.
What if I can't find stock of TWF9-4-17D?
You can fill out our help required form which you can use to request a quote for TWF9-4-17D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.