Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 43.5mm |
External Width - Metric | 80.6mm |
External Depth - Metric | 100mm |
IP Rating | - |
Body Colour | White |
NEMA Rating | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Flanged, Ul94-V0, Multipurpose, 43.5 Mm, 80.6 Mm, 100 Mm Rohs Compliant: Yes |Takachi TWF8-4-8W | Newark Electronics |
MULTIPURPOSE FLANGED ENCLOSURE, ABS, WHT | element14 |
Where can I find additional details, specifications and documents for a TWF8-4-8W?
Additional datasheets, footprints and schematics for TWF8-4-8W are listed on our Part Details page. You can also find images and similar parts to TWF8-4-8W on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWF8-4-8W on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWF8-4-8W price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWF8-4-8W fall under?
The TWF8-4-8W is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TWF8-4-8W when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWF8-4-8W you can contact the distributor directly for product support, shipping queries etc.
Is the TWF8-4-8W RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWF8-4-8W have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TWF8-4-8W.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWF8-4-8W often in real-time on the comparison pages.
What if I can't find stock of TWF8-4-8W?
You can fill out our help required form which you can use to request a quote for TWF8-4-8W from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.