Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35.5mm |
External Width - Metric | 70.6mm |
External Depth - Metric | 127mm |
IP Rating | - |
Body Colour | Grey |
NEMA Rating | - |
External Height - Imperial | - |
External Width - Imperial | - |
External Depth - Imperial | - |
Product Range | - |
No. of Switch Holes | - |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Enclosure, Flanged, Ul94-V0, Multipurpose, 35.5 Mm, 70.6 Mm, 127 Mm Rohs Compliant: Yes |Takachi TWF7-4-11D | Newark Electronics |
MULTIPURPOSE FLANGED ENCLOSURE, ABS, GRY | element14 |
Where can I find additional details, specifications and documents for a TWF7-4-11D?
Additional datasheets, footprints and schematics for TWF7-4-11D are listed on our Part Details page. You can also find images and similar parts to TWF7-4-11D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TWF7-4-11D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TWF7-4-11D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TWF7-4-11D fall under?
The TWF7-4-11D is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TWF7-4-11D when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TWF7-4-11D you can contact the distributor directly for product support, shipping queries etc.
Is the TWF7-4-11D RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TWF7-4-11D have stock available?
Authorised distributors including Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TWF7-4-11D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TWF7-4-11D often in real-time on the comparison pages.
What if I can't find stock of TWF7-4-11D?
You can fill out our help required form which you can use to request a quote for TWF7-4-11D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.