Status: | Unknown |
---|---|
Series: | TW Series |
RoHS: | Unknown |
Switch Terminals | - |
---|---|
No. of Poles | 1 Pole |
Contact Current Max | 10A |
Contact Voltage AC Max | 250V |
For Use With | Idec TW Series Oiltight Switches and Pilot Devices |
Contact Voltage DC Max | 125V |
Product Range | TW Series |
SVHC | No SVHC (15-Jan-2019) |
Accessory,Dummy Block | RS |
Contact Block, 1 Pole, 10A, 250Vac | Newark Electronics |
CONTACT BLOCK, 1 POLE, 10A, 250VAC | element14 |
Du mmy Block Contact Block None | Carlton-Bates |
Switch Hardware Dummy Block | Sager |
Where can I find additional details, specifications and documents for a TW-DB?
Additional datasheets, footprints and schematics for TW-DB are listed on our Part Details page. You can also find images and similar parts to TW-DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW-DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW-DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW-DB fall under?
The TW-DB is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TW-DB when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW-DB you can contact the distributor directly for product support, shipping queries etc.
Is the TW-DB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW-DB have stock available?
Authorised distributors including RS, Newark Electronics, element14, Carlton-Bates and Sager have stock available or on a lead time for TW-DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW-DB often in real-time on the comparison pages.
What if I can't find stock of TW-DB?
You can fill out our help required form which you can use to request a quote for TW-DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.