Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | 1.8V |
Supply Voltage Max | 3.3V |
TV / Video Case Style | QFN |
No. of Pins | 32Pins |
ADC Sample Rate | - |
No. of Input Channels | 4Channels |
Operating Temperature Min | - |
Operating Temperature Max | - |
Product Range | - |
Automotive Qualification Standard | AEC-Q100 |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (07-Jul-2017) |
TW9990AT-NA1-GR VIDEO DECODER WITH DIFFERENTIAL CVBS INPUTS | Future Electronics |
TW9990AT-NA1-GR Video Decoder with Diffe | RS |
Video Decoder 2ADC 10-Bit 32-Pin WFQFN | Avnet America |
VIDEO DECODER, DIFF CVBS I/P, QFN-32 | element14 |
Where can I find additional details, specifications and documents for a TW9990AT-NA1-GR?
Additional datasheets, footprints and schematics for TW9990AT-NA1-GR are listed on our Part Details page. You can also find images and similar parts to TW9990AT-NA1-GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW9990AT-NA1-GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW9990AT-NA1-GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW9990AT-NA1-GR fall under?
The TW9990AT-NA1-GR is listed under Electronic & Electrical Components > Semiconductors - ICs > CODECs / Encoders / Decoders.
Can I view similar or alternative parts?
You can view similar parts to TW9990AT-NA1-GR when available in the CODECs / Encoders / Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW9990AT-NA1-GR you can contact the distributor directly for product support, shipping queries etc.
Is the TW9990AT-NA1-GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW9990AT-NA1-GR have stock available?
Authorised distributors including Future Electronics, RS, Avnet America, element14 and Farnell have stock available or on a lead time for TW9990AT-NA1-GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW9990AT-NA1-GR often in real-time on the comparison pages.
What if I can't find stock of TW9990AT-NA1-GR?
You can fill out our help required form which you can use to request a quote for TW9990AT-NA1-GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.