Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Resolution (Bits) | 10bit |
---|---|
TV / Video Case Style | LQFP |
No. of Pins | 128Pins |
ADC Sample Rate | 48kSPS |
No. of Input Channels | 4Channels |
RoHS Compliant | Yes |
TW9966AT-LC1-GR | Future Electronics |
Video Decoder 9ADC 3DAC 10-Bit 128-Pin LQFP | Avnet America |
Video Decoder, 10Bit, 48Ksps, Lqfp-128 | Newark Electronics |
Where can I find additional details, specifications and documents for a TW9966AT-LC1-GR?
Additional datasheets, footprints and schematics for TW9966AT-LC1-GR are listed on our Part Details page. You can also find images and similar parts to TW9966AT-LC1-GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW9966AT-LC1-GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW9966AT-LC1-GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW9966AT-LC1-GR fall under?
The TW9966AT-LC1-GR is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > Video Decoders.
Can I view similar or alternative parts?
You can view similar parts to TW9966AT-LC1-GR when available in the Video Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW9966AT-LC1-GR you can contact the distributor directly for product support, shipping queries etc.
Is the TW9966AT-LC1-GR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW9966AT-LC1-GR have stock available?
Authorised distributors including Future Electronics, Avnet America, Newark Electronics and Avnet Silica have stock available or on a lead time for TW9966AT-LC1-GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW9966AT-LC1-GR often in real-time on the comparison pages.
What if I can't find stock of TW9966AT-LC1-GR?
You can fill out our help required form which you can use to request a quote for TW9966AT-LC1-GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.