Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
TV / Video Case Style | QFN |
No. of Pins | 48Pins |
ADC Sample Rate | - |
No. of Input Channels | 1Channels |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
Video Decoder, -40 To 85Deg C | Newark Electronics |
TW9912 Series Single Channel NTSC/PAL/SECAM Video Decoder - QFN-48 | Future Electronics |
Video Decoder 3ADC 10-Bit 48-Pin QFN T/R | Avnet America |
VIDEO DECODER, -40 TO 85DEG C | Farnell |
Where can I find additional details, specifications and documents for a TW9912-NA3-CR?
Additional datasheets, footprints and schematics for TW9912-NA3-CR are listed on our Part Details page. You can also find images and similar parts to TW9912-NA3-CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW9912-NA3-CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW9912-NA3-CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW9912-NA3-CR fall under?
The TW9912-NA3-CR is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to TW9912-NA3-CR when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW9912-NA3-CR you can contact the distributor directly for product support, shipping queries etc.
Is the TW9912-NA3-CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW9912-NA3-CR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, element14 and Farnell have stock available or on a lead time for TW9912-NA3-CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW9912-NA3-CR often in real-time on the comparison pages.
What if I can't find stock of TW9912-NA3-CR?
You can fill out our help required form which you can use to request a quote for TW9912-NA3-CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.