Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$2.84
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
TV / Video Case Style | TQFP |
No. of Pins | 32Pins |
ADC Sample Rate | - |
No. of Input Channels | 2Channels |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
TW9900-TA1-GR Cost Effective Decoder | RS |
Video Decoder, -40 To 85Deg C | Newark Electronics |
VIDEO DECODER, -40 TO 85DEG C | element14 |
TW9900-TA1-GR COST EFFECTIVE DECODER | Future Electronics |
Video Decoder 2ADC 10-Bit 32-Pin TQFP | Avnet America |
Where can I find additional details, specifications and documents for a TW9900-TA1-GR?
Additional datasheets, footprints and schematics for TW9900-TA1-GR are listed on our Part Details page. You can also find images and similar parts to TW9900-TA1-GR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW9900-TA1-GR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW9900-TA1-GR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW9900-TA1-GR fall under?
The TW9900-TA1-GR is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to TW9900-TA1-GR when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW9900-TA1-GR you can contact the distributor directly for product support, shipping queries etc.
Is the TW9900-TA1-GR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW9900-TA1-GR have stock available?
Authorised distributors including RS, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for TW9900-TA1-GR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW9900-TA1-GR often in real-time on the comparison pages.
What if I can't find stock of TW9900-TA1-GR?
You can fill out our help required form which you can use to request a quote for TW9900-TA1-GR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.