Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 35.5mm |
External Width - Metric | 85.5mm |
External Depth - Metric | 170mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.398" |
External Width - Imperial | 3.366" |
External Depth - Imperial | 6.693" |
Product Range | - |
No. of Switch Holes | - |
TW Plastic Enclosure, 85.5x35.5x170mm | RS |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Multipurpose Enclosure, Abs, Black | Newark Electronics |
MULTIPURPOSE ENCLOSURE, ABS, BLACK | element14 |
Where can I find additional details, specifications and documents for a TW9-4-17B?
Additional datasheets, footprints and schematics for TW9-4-17B are listed on our Part Details page. You can also find images and similar parts to TW9-4-17B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW9-4-17B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW9-4-17B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW9-4-17B fall under?
The TW9-4-17B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TW9-4-17B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW9-4-17B you can contact the distributor directly for product support, shipping queries etc.
Is the TW9-4-17B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW9-4-17B have stock available?
Authorised distributors including RS, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TW9-4-17B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW9-4-17B often in real-time on the comparison pages.
What if I can't find stock of TW9-4-17B?
You can fill out our help required form which you can use to request a quote for TW9-4-17B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.