Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | TW8845 |
Kit Application Type | Processor |
Application Sub Type | Video Signal Processor |
Kit Contents | Eval Board TW8845 |
RoHS Compliant | Yes |
Eval Board, Video Signal Processor | Newark Electronics |
TW8845-EVAL EVALUATION BOARD with BT656 Interface - ROHs Com | Avnet America |
Where can I find additional details, specifications and documents for a TW8845-LB1-EVAL-D?
Additional datasheets, footprints and schematics for TW8845-LB1-EVAL-D are listed on our Part Details page. You can also find images and similar parts to TW8845-LB1-EVAL-D on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW8845-LB1-EVAL-D on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW8845-LB1-EVAL-D price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW8845-LB1-EVAL-D fall under?
The TW8845-LB1-EVAL-D is listed under Development Boards, Evaluation Tools > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TW8845-LB1-EVAL-D when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW8845-LB1-EVAL-D you can contact the distributor directly for product support, shipping queries etc.
Is the TW8845-LB1-EVAL-D RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW8845-LB1-EVAL-D have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for TW8845-LB1-EVAL-D.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW8845-LB1-EVAL-D often in real-time on the comparison pages.
What if I can't find stock of TW8845-LB1-EVAL-D?
You can fill out our help required form which you can use to request a quote for TW8845-LB1-EVAL-D from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.