Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Silicon Manufacturer | Intersil |
---|---|
Silicon Core Number | TW8845 |
Kit Application Type | Processor |
Application Sub Type | Video Signal Processor |
Kit Contents | Eval Board TW8845 |
RoHS Compliant | Yes |
Eval Board, Video Signal Processor | Newark Electronics |
TW8845-EVAL EVALUATION BOARD with BT656 Interface - ROHs Com | Avnet America |
Where can I find additional details, specifications and documents for a TW8845-LB1-EVAL?
Additional datasheets, footprints and schematics for TW8845-LB1-EVAL are listed on our Part Details page. You can also find images and similar parts to TW8845-LB1-EVAL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW8845-LB1-EVAL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW8845-LB1-EVAL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW8845-LB1-EVAL fall under?
The TW8845-LB1-EVAL is listed under Development Boards, Evaluation Tools > Audio / Video Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TW8845-LB1-EVAL when available in the Audio / Video Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW8845-LB1-EVAL you can contact the distributor directly for product support, shipping queries etc.
Is the TW8845-LB1-EVAL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW8845-LB1-EVAL have stock available?
Authorised distributors including Newark Electronics, Avnet America and Farnell have stock available or on a lead time for TW8845-LB1-EVAL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW8845-LB1-EVAL often in real-time on the comparison pages.
What if I can't find stock of TW8845-LB1-EVAL?
You can fill out our help required form which you can use to request a quote for TW8845-LB1-EVAL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.