Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.38
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 40mm |
External Width - Metric | 80mm |
External Depth - Metric | 80mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 1.575" |
External Width - Imperial | 3.15" |
External Depth - Imperial | 3.15" |
Product Range | - |
No. of Switch Holes | - |
Takachi Universal Plastic Enclosure TW 80x80x40mm Black ABS IP40 | Distrelec |
Enclosure: multipurpose | Transfer Multisort Elektronik |
Multipurpose Enclosure, Abs, Black | Newark Electronics |
MULTIPURPOSE ENCLOSURE, ABS, BLACK | element14 |
Where can I find additional details, specifications and documents for a TW8-4-8B?
Additional datasheets, footprints and schematics for TW8-4-8B are listed on our Part Details page. You can also find images and similar parts to TW8-4-8B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW8-4-8B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW8-4-8B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW8-4-8B fall under?
The TW8-4-8B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TW8-4-8B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW8-4-8B you can contact the distributor directly for product support, shipping queries etc.
Is the TW8-4-8B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW8-4-8B have stock available?
Authorised distributors including Distrelec, Transfer Multisort Elektronik, Newark Electronics, element14 and Farnell have stock available or on a lead time for TW8-4-8B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW8-4-8B often in real-time on the comparison pages.
What if I can't find stock of TW8-4-8B?
You can fill out our help required form which you can use to request a quote for TW8-4-8B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.