Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$42.71
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | TQFP |
No. of Pins | 144Pins |
ADC Sample Rate | 48kSPS |
No. of Input Channels | 32Channels |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
TW6869-TA1-CRH 8-in-1 Video Decoders Wit | RS |
TW6869 Series 8-in-1 Video Decoder PCI Express Media Bridge - TQFP-144 | Future Electronics |
Video Decoder, -40 To 85Deg C | Newark Electronics |
Video Decoder 144-Pin TQFP | Avnet America |
VIDEO DECODER, -40 TO 85DEG C | element14 |
Where can I find additional details, specifications and documents for a TW6869-TA1-CRH?
Additional datasheets, footprints and schematics for TW6869-TA1-CRH are listed on our Part Details page. You can also find images and similar parts to TW6869-TA1-CRH on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW6869-TA1-CRH on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW6869-TA1-CRH price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW6869-TA1-CRH fall under?
The TW6869-TA1-CRH is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to TW6869-TA1-CRH when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW6869-TA1-CRH you can contact the distributor directly for product support, shipping queries etc.
Is the TW6869-TA1-CRH RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW6869-TA1-CRH have stock available?
Authorised distributors including RS, Future Electronics, Newark Electronics, Avnet America and element14 have stock available or on a lead time for TW6869-TA1-CRH.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW6869-TA1-CRH often in real-time on the comparison pages.
What if I can't find stock of TW6869-TA1-CRH?
You can fill out our help required form which you can use to request a quote for TW6869-TA1-CRH from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.