Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Max | 3.3V |
TV / Video Case Style | QFN |
No. of Pins | 68Pins |
ADC Sample Rate | 48kSPS |
No. of Input Channels | 4Channels |
RoHS Compliant | Yes |
Video Decoder, 10Bit, 48Ksps, Qfn-68 | Newark Electronics |
Where can I find additional details, specifications and documents for a TW2984-NA2-CR?
Additional datasheets, footprints and schematics for TW2984-NA2-CR are listed on our Part Details page. You can also find images and similar parts to TW2984-NA2-CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW2984-NA2-CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW2984-NA2-CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW2984-NA2-CR fall under?
The TW2984-NA2-CR is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > Video Decoders.
Can I view similar or alternative parts?
You can view similar parts to TW2984-NA2-CR when available in the Video Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW2984-NA2-CR you can contact the distributor directly for product support, shipping queries etc.
Is the TW2984-NA2-CR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW2984-NA2-CR have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TW2984-NA2-CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW2984-NA2-CR often in real-time on the comparison pages.
What if I can't find stock of TW2984-NA2-CR?
You can fill out our help required form which you can use to request a quote for TW2984-NA2-CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.