Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | - |
Supply Voltage Max | 3.3V |
TV / Video Case Style | LQFP |
No. of Pins | 128Pins |
ADC Sample Rate | 48kSPS |
No. of Input Channels | 8Channels |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Product Range | - |
Automotive Qualification Standard | - |
MSL | MSL 3 - 168 hours |
SVHC | No SVHC (27-Jun-2018) |
VIDEO DECODER, 8 CH, -40 TO 85DEG C | Farnell |
Video Decoder, 8 Ch, -40 To 85Deg C | Newark Electronics |
Where can I find additional details, specifications and documents for a TW2968-LA1-CR?
Additional datasheets, footprints and schematics for TW2968-LA1-CR are listed on our Part Details page. You can also find images and similar parts to TW2968-LA1-CR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW2968-LA1-CR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW2968-LA1-CR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW2968-LA1-CR fall under?
The TW2968-LA1-CR is listed under Renesas Electronics Parts.
Can I view similar or alternative parts?
You can view similar parts to TW2968-LA1-CR when available in the Renesas Electronics Parts range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW2968-LA1-CR you can contact the distributor directly for product support, shipping queries etc.
Is the TW2968-LA1-CR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW2968-LA1-CR have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for TW2968-LA1-CR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW2968-LA1-CR often in real-time on the comparison pages.
What if I can't find stock of TW2968-LA1-CR?
You can fill out our help required form which you can use to request a quote for TW2968-LA1-CR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.