Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Prices starting from US$7.17
Distributor | Stock | ||
---|---|---|---|
Newark
from US$6.74
|
No stock
|
Buy Now |
Resolution (Bits) | 10bit |
---|---|
Supply Voltage Min | 3V |
Supply Voltage Max | 3.6V |
TV / Video Case Style | LQFP |
No. of Pins | 128Pins |
No. of Input Channels | 4Channels |
Operating Temperature Min | -40°C |
RoHS Compliant | Yes |
Resolution (Bits):10Bit | Newark Electronics |
Where can I find additional details, specifications and documents for a TW2964-LA2-CR128.?
Additional datasheets, footprints and schematics for TW2964-LA2-CR128. are listed on our Part Details page. You can also find images and similar parts to TW2964-LA2-CR128. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW2964-LA2-CR128. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW2964-LA2-CR128. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW2964-LA2-CR128. fall under?
The TW2964-LA2-CR128. is listed under Semiconductors - ICs > CODECs / Encoders / Decoders > Video Decoders.
Can I view similar or alternative parts?
You can view similar parts to TW2964-LA2-CR128. when available in the Video Decoders range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW2964-LA2-CR128. you can contact the distributor directly for product support, shipping queries etc.
Is the TW2964-LA2-CR128. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW2964-LA2-CR128. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TW2964-LA2-CR128..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW2964-LA2-CR128. often in real-time on the comparison pages.
What if I can't find stock of TW2964-LA2-CR128.?
You can fill out our help required form which you can use to request a quote for TW2964-LA2-CR128. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.