Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Multiplexer Configuration | 2 |
---|---|
No. of Circuits | 4Circuits |
Analogue Multiplexer Case | QFP |
No. of Pins | 208Pins |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
RoHS Compliant | Yes |
Ic, Analog Multiplexer | Newark Electronics |
Where can I find additional details, specifications and documents for a TW2836-PA1-GE.?
Additional datasheets, footprints and schematics for TW2836-PA1-GE. are listed on our Part Details page. You can also find images and similar parts to TW2836-PA1-GE. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW2836-PA1-GE. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW2836-PA1-GE. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW2836-PA1-GE. fall under?
The TW2836-PA1-GE. is listed under Semiconductors - ICs > Switches, Multiplexers & Demultiplexers > Analog Multiplexers / Demultiplexers.
Can I view similar or alternative parts?
You can view similar parts to TW2836-PA1-GE. when available in the Analog Multiplexers / Demultiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW2836-PA1-GE. you can contact the distributor directly for product support, shipping queries etc.
Is the TW2836-PA1-GE. RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TW2836-PA1-GE. have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TW2836-PA1-GE..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW2836-PA1-GE. often in real-time on the comparison pages.
What if I can't find stock of TW2836-PA1-GE.?
You can fill out our help required form which you can use to request a quote for TW2836-PA1-GE. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.