Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Cable Length | 25ft |
---|---|
Voltage Rating | 125V |
RoHS Compliant | No |
Tools, Flashlights (Torches) | Newark Electronics |
SPIDERII WORKLIGHT, 5 15P PLUG, 25ft | Hubbell Wiring Device-Kellems TW25F1 | RS Americas |
Hubbell | Sager |
Where can I find additional details, specifications and documents for a TW25F1?
Additional datasheets, footprints and schematics for TW25F1 are listed on our Part Details page. You can also find images and similar parts to TW25F1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW25F1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW25F1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW25F1 fall under?
The TW25F1 is listed under Electrical > Flashlights.
Can I view similar or alternative parts?
You can view similar parts to TW25F1 when available in the Flashlights range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW25F1 you can contact the distributor directly for product support, shipping queries etc.
Is the TW25F1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW25F1 have stock available?
Authorised distributors including Newark Electronics, RS Americas and Sager have stock available or on a lead time for TW25F1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW25F1 often in real-time on the comparison pages.
What if I can't find stock of TW25F1?
You can fill out our help required form which you can use to request a quote for TW25F1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.