Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Axes | 1 |
---|---|
Supply Voltage Max | 5V |
Center Voltage | 200mV |
No. of Switch Positions | 4 Position |
Supply Current | - |
Contact Current AC Max | - |
Contact Voltage AC Max | - |
Lever Travel | - |
Hall Effect Thumbwheel, 5V, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a TW11BLK1?
Additional datasheets, footprints and schematics for TW11BLK1 are listed on our Part Details page. You can also find images and similar parts to TW11BLK1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW11BLK1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW11BLK1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW11BLK1 fall under?
The TW11BLK1 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TW11BLK1 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW11BLK1 you can contact the distributor directly for product support, shipping queries etc.
Is the TW11BLK1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW11BLK1 have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TW11BLK1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW11BLK1 often in real-time on the comparison pages.
What if I can't find stock of TW11BLK1?
You can fill out our help required form which you can use to request a quote for TW11BLK1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.