Status: | Unknown |
---|---|
Series: | TW110 Series |
RoHS: | Unknown |
Prices starting from US$8.77
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.07
|
141
in stock
|
Buy Now | |
Newark Electronics
from US$12.42
|
970
in stock
|
Buy Now | |
element14
from US$9.42
|
970
in stock
|
Buy Now | |
Farnell
from US$8.77
|
970
in stock
|
Buy Now | |
TE Store
from US$19.63
|
775
in stock
|
Buy Now | |
RS Americas
from US$11.40
|
141
in stock
|
Buy Now | |
Avnet America
from US$8.98
|
-
|
Buy Now |
Track Resistance | 1kohm |
---|---|
No. of Turns | 1Turns |
Track Taper | Linear |
Power Rating | 1W |
Resistance Tolerance | ± 10% |
Product Range | TW110 Series |
Potentiometer Mounting | Panel |
Shaft Diameter | 6.35mm |
No. of Gangs | 1 |
Adjustment Type | Screwdriver Slot |
Shaft Length | 25mm |
SVHC | No SVHC (27-Jun-2018) |
Body Diameter | 22.6mm |
Bush Thread Length | 10mm |
External Length / Height | 17.5mm |
Operating Temperature Max | 125°C |
Operating Temperature Min | -55°C |
Operating Temperature Range | -55°C to +125°C |
Resistance | 1kohm |
Resistor Element Material | Wirewound |
Rotational Life Cycles | 10000 |
Temperature Coefficient | ± 100ppm/°C |
Termination Type | Solder |
Voltage Rating | 200V |
Rotary Potentiometer, Wirewound, Tw110 Series, 1 Kohm, Linear, 1, 1 W, Panel Rohs Compliant: Yes |Citec Te Connectivity TW1102KA | Newark Electronics |
POTENTIOMETER, WIREWOUND, 1K 1W | element14 |
POTENTIOMETER, WIREWOUND, 1K 1W | Farnell |
TW 1W 1K 6.35X25PL Resistance Value: 1K Ω Element Type: Wire Wound Passive Component Tolerance: 10 % Power Rating: 1 W Product Terminates To: Wire Potentiometer | 1K Ω Wire Wound 10 % 1 W | Part Number: TW1102KA | Internal Number: 1676979-3 | TE Connectivity | TE Store |
23mm 1W wirewound pot,1K lin | RS |
Wirewound Potentiometer w/ 6.35mm Dia.Shaft, 1kOhm, +/-10%, 1W, +/-100ppm/C | TE Connectivity TW1102KA | RS Americas |
Rotary Potentiometer, Wirewound, 1 kOhm, 1Turn, Linear, 1 W, ± 10% | Avnet America |
Where can I find additional details, specifications and documents for a TW1102KA?
Additional datasheets, footprints and schematics for TW1102KA are listed on our Part Details page. You can also find images and similar parts to TW1102KA on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW1102KA on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW1102KA price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW1102KA fall under?
The TW1102KA is listed under Electronic & Electrical Components > Resistors > Potentiometers Trimmers & Accessories.
Can I view similar or alternative parts?
You can view similar parts to TW1102KA when available in the Potentiometers Trimmers & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW1102KA you can contact the distributor directly for product support, shipping queries etc.
Is the TW1102KA RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW1102KA have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, TE Store and RS have stock available or on a lead time for TW1102KA.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW1102KA often in real-time on the comparison pages.
What if I can't find stock of TW1102KA?
You can fill out our help required form which you can use to request a quote for TW1102KA from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.