Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enclosure Type | Multipurpose |
---|---|
Enclosure Material | ABS |
External Height - Metric | 75.3mm |
External Width - Metric | 110mm |
External Depth - Metric | 220mm |
IP Rating | - |
Body Colour | Black |
NEMA Rating | - |
External Height - Imperial | 2.965" |
External Width - Imperial | 4.331" |
External Depth - Imperial | 8.661" |
Product Range | - |
No. of Switch Holes | - |
TW Plastic Enclosure, 110x75.3x220mm | RS |
Multipurpose Enclosure, Abs, Black | Newark Electronics |
MULTIPURPOSE ENCLOSURE, ABS, BLACK | element14 |
Where can I find additional details, specifications and documents for a TW11-8-22B?
Additional datasheets, footprints and schematics for TW11-8-22B are listed on our Part Details page. You can also find images and similar parts to TW11-8-22B on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW11-8-22B on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW11-8-22B price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW11-8-22B fall under?
The TW11-8-22B is listed under Electrical & Lighting > Enclosures Racks & Accessories > Enclosures Boxes & Cases.
Can I view similar or alternative parts?
You can view similar parts to TW11-8-22B when available in the Enclosures Boxes & Cases range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW11-8-22B you can contact the distributor directly for product support, shipping queries etc.
Is the TW11-8-22B RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW11-8-22B have stock available?
Authorised distributors including RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for TW11-8-22B.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW11-8-22B often in real-time on the comparison pages.
What if I can't find stock of TW11-8-22B?
You can fill out our help required form which you can use to request a quote for TW11-8-22B from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.