Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Contents | 10Pcs of Size 10cm Male-Female Jumper Wires |
---|---|
Product Range | - |
SVHC | No SVHC (15-Jan-2018) |
Accessory Type | Machine Male - Female Pin Jumper Wire |
For Use With | Solderless Breadboards |
JUMPER WIRE, 24AWG, 10CM, PK10 | element14 |
Jumper Wire, 24Awg, 10Cm, Pk10 | Newark Electronics |
Machine Pin Jumper Wires | RS Americas |
Where can I find additional details, specifications and documents for a TW-MFP-10?
Additional datasheets, footprints and schematics for TW-MFP-10 are listed on our Part Details page. You can also find images and similar parts to TW-MFP-10 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW-MFP-10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW-MFP-10 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW-MFP-10 fall under?
The TW-MFP-10 is listed under Tools & Production Supplies > Prototyping Tools & Breadboards > Prototyping Accessories.
Can I view similar or alternative parts?
You can view similar parts to TW-MFP-10 when available in the Prototyping Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW-MFP-10 you can contact the distributor directly for product support, shipping queries etc.
Is the TW-MFP-10 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW-MFP-10 have stock available?
Authorised distributors including element14, Farnell, Newark Electronics and RS Americas have stock available or on a lead time for TW-MFP-10.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW-MFP-10 often in real-time on the comparison pages.
What if I can't find stock of TW-MFP-10?
You can fill out our help required form which you can use to request a quote for TW-MFP-10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.