Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Kit Application Type | Amplifier |
---|---|
Silicon Manufacturer | Twlux |
Silicon Core Number | - |
Application Sub Type | Programmable Gain Amplifier |
Kit Contents | Board Only |
Product Range | - |
SVHC | No SVHC (27-Jun-2018) |
Core Architecture | Amplifier |
Core Sub-Architecture | Multifunctional Amplifier |
Kit Features | Multifunctional 2-Channel Adjustable Gain |
Type | Amplifier Board |
Amplifier Board, Photodiode, 2 Ch | Newark Electronics |
AMPLIFIER BOARD, PHOTODIODE, 2 CH | Farnell |
Where can I find additional details, specifications and documents for a TW-MF2CAB?
Additional datasheets, footprints and schematics for TW-MF2CAB are listed on our Part Details page. You can also find images and similar parts to TW-MF2CAB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TW-MF2CAB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TW-MF2CAB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TW-MF2CAB fall under?
The TW-MF2CAB is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to TW-MF2CAB when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TW-MF2CAB you can contact the distributor directly for product support, shipping queries etc.
Is the TW-MF2CAB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for TW-MF2CAB have stock available?
Authorised distributors including Newark Electronics and Farnell have stock available or on a lead time for TW-MF2CAB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TW-MF2CAB often in real-time on the comparison pages.
What if I can't find stock of TW-MF2CAB?
You can fill out our help required form which you can use to request a quote for TW-MF2CAB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.