Status: | Unknown |
---|---|
Series: | CFPT-125 Series |
RoHS: | Compliant |
Distributor | Stock | ||
---|---|---|---|
Newark
-
|
No stock
|
Buy Now |
Frequency Nom | 40MHz |
---|---|
Frequency Stability + / - | 0.9ppm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD, 7mm x 5mm |
Product Range | CFPT-125 Series |
Frequency | 40MHz |
RoHS Compliant | Yes |
Vctcxo, 40Mhz, 7 X 5Mm, Hcmos | Newark Electronics |
Where can I find additional details, specifications and documents for a TVXO009910?
Additional datasheets, footprints and schematics for TVXO009910 are listed on our Part Details page. You can also find images and similar parts to TVXO009910 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVXO009910 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVXO009910 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVXO009910 fall under?
The TVXO009910 is listed under Crystals & Oscillators > Oscillators > Voltage Controlled - VC-TCXO Oscillators.
Can I view similar or alternative parts?
You can view similar parts to TVXO009910 when available in the Voltage Controlled - VC-TCXO Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVXO009910 you can contact the distributor directly for product support, shipping queries etc.
Is the TVXO009910 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TVXO009910 have stock available?
Authorised distributors including Newark Electronics have stock available or on a lead time for TVXO009910.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVXO009910 often in real-time on the comparison pages.
What if I can't find stock of TVXO009910?
You can fill out our help required form which you can use to request a quote for TVXO009910 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.