Status: | Unknown |
---|---|
Series: | CFPT-125 Series |
RoHS: | Compliant |
No distributors results available
Frequency Nom | 10MHz |
---|---|
Frequency Stability + / - | 0.9ppm |
Oscillator Output Compatibility | HCMOS |
Supply Voltage Nom | 3.3V |
Oscillator Case | SMD, 7mm x 5mm |
Product Range | CFPT-125 Series |
Frequency | 10MHz |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a TVXO009900?
Additional datasheets, footprints and schematics for TVXO009900 are listed on our Part Details page. You can also find images and similar parts to TVXO009900 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for TVXO009900 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view TVXO009900 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does TVXO009900 fall under?
The TVXO009900 is listed under Crystals & Oscillators > Oscillators > Voltage Controlled - VC-TCXO Oscillators.
Can I view similar or alternative parts?
You can view similar parts to TVXO009900 when available in the Voltage Controlled - VC-TCXO Oscillators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the TVXO009900 you can contact the distributor directly for product support, shipping queries etc.
Is the TVXO009900 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Newark.
Which authorised distributors for TVXO009900 have stock available?
There is no stock from authorised distributors for TVXO009900.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for TVXO009900 often in real-time on the comparison pages.
What if I can't find stock of TVXO009900?
You can fill out our help required form which you can use to request a quote for TVXO009900 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.